Hunter Fan Company The Stratford® Five Minute Fan - 52" 28685

Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Compact Fluorescent bulb(s) Bulbs Included Swirled Marble glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5302 RPM High: 187 Hands Free Canopy 3" Downrod Included Bulb Watts: 14W 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty
Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Compact Fluorescent bulb(s) Bulbs Included Swirled Marble glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5302 RPM High: 187 Hands Free Canopy 3" Downrod Included Bulb Watts: 14W 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Stratford® Five Minute Fan - 52" - 28685 - Hunter Fan Company
Memphis, TN, USA
The Stratford® Five Minute Fan - 52"
28685
The Stratford® Five Minute Fan - 52" 28685
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Maple / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Compact Fluorescent bulb(s) Bulbs Included Swirled Marble glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 5302 RPM High: 187 Hands Free Canopy 3" Downrod Included Bulb Watts: 14W 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty

Casual

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Maple / Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Compact Fluorescent bulb(s)
  • Bulbs Included
  • Swirled Marble glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 5302
  • RPM High: 187
  • Hands Free Canopy
  • 3" Downrod Included
  • Bulb Watts: 14W
  • 90% pre-assembled for 5 minute, easy installation
  • Easy Lock® Blades for Easy Assembly
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 28685
Product Name The Stratford® Five Minute Fan - 52"
Unlock Full Specs
to access all available technical data

Similar Products