Hunter Fan Company The Allendale™ - 52" 28029

Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Brass Finish Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Standard bulb(s) 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 4320 Hands Free Canopy Bulb Watts: 40W Light fixture included Limited Lifetime Warranty Softlights™ Pull Chain Dimming
Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Brass Finish Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Standard bulb(s) 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 4320 Hands Free Canopy Bulb Watts: 40W Light fixture included Limited Lifetime Warranty Softlights™ Pull Chain Dimming

Suppliers

Company
Product
Description
Supplier Links
The Allendale™ - 52" - 28029 - Hunter Fan Company
Memphis, TN, USA
The Allendale™ - 52"
28029
The Allendale™ - 52" 28029
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Brass Finish Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Standard bulb(s) 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 4320 Hands Free Canopy Bulb Watts: 40W Light fixture included Limited Lifetime Warranty Softlights™ Pull Chain Dimming

Traditional

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Antique Brass Finish
  • Walnut Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 4 Standard bulb(s)
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 4320
  • Hands Free Canopy
  • Bulb Watts: 40W
  • Light fixture included
  • Limited Lifetime Warranty
  • Softlights™ Pull Chain Dimming
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 28029
Product Name The Allendale™ - 52"
Unlock Full Specs
to access all available technical data

Similar Products