Hunter Fan Company Low Profile IV Plus with Princess Blades - 42" 25707

Description
Juvenile Low Ceiling 42-Inch White Low Profile IV with Princess Fairy/Polka dot Sweet Pea Gallery blades is great for your little princess. What little girl doesn`t love fairies? This fan will allow her imagination to run wild with fairy princess dreams. Pink, fairies, stars... What more could a little girl ask for! The blades on this fan comes with two different sides. If you have a more mature princess, she can chose the pink Polka dot side, that`s still girlie and fun. The best of both worlds! Kids Finish Sweet Pea Princess Blades / Sweet Pea Dot Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty
Description
Juvenile Low Ceiling 42-Inch White Low Profile IV with Princess Fairy/Polka dot Sweet Pea Gallery blades is great for your little princess. What little girl doesn`t love fairies? This fan will allow her imagination to run wild with fairy princess dreams. Pink, fairies, stars... What more could a little girl ask for! The blades on this fan comes with two different sides. If you have a more mature princess, she can chose the pink Polka dot side, that`s still girlie and fun. The best of both worlds! Kids Finish Sweet Pea Princess Blades / Sweet Pea Dot Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Low Profile IV Plus with Princess Blades - 42" - 25707 - Hunter Fan Company
Memphis, TN, USA
Low Profile IV Plus with Princess Blades - 42"
25707
Low Profile IV Plus with Princess Blades - 42" 25707
Juvenile Low Ceiling 42-Inch White Low Profile IV with Princess Fairy/Polka dot Sweet Pea Gallery blades is great for your little princess. What little girl doesn`t love fairies? This fan will allow her imagination to run wild with fairy princess dreams. Pink, fairies, stars... What more could a little girl ask for! The blades on this fan comes with two different sides. If you have a more mature princess, she can chose the pink Polka dot side, that`s still girlie and fun. The best of both worlds! Kids Finish Sweet Pea Princess Blades / Sweet Pea Dot Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Juvenile

Low Ceiling

42-Inch White Low Profile IV with Princess Fairy/Polka dot Sweet Pea Gallery blades is great for your little princess. What little girl doesn`t love fairies? This fan will allow her imagination to run wild with fairy princess dreams. Pink, fairies, stars... What more could a little girl ask for! The blades on this fan comes with two different sides. If you have a more mature princess, she can chose the pink Polka dot side, that`s still girlie and fun. The best of both worlds!


  • Kids Finish
  • Sweet Pea Princess Blades / Sweet Pea Dot Blades Blades
  • Number of Bulbs: 2
  • Test Blade:
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Can be used with ceiling 8ft and under
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 25707
Product Name Low Profile IV Plus with Princess Blades - 42"
Unlock Full Specs
to access all available technical data

Similar Products