Hunter Fan Company Grant Park™ - 60" 21711

Description
Casual Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Brazilian Cherry / Medium Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Italian Amber Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 6356 Omega Canopy Bulb Watts: 60W Can be installed without light kit Limited Lifetime Warranty
Description
Casual Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Brazilian Cherry / Medium Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Italian Amber Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 6356 Omega Canopy Bulb Watts: 60W Can be installed without light kit Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Grant Park™ - 60" - 21711 - Hunter Fan Company
Memphis, TN, USA
Grant Park™ - 60"
21711
Grant Park™ - 60" 21711
Casual Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! New Bronze Finish Brazilian Cherry / Medium Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Italian Amber Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 6356 Omega Canopy Bulb Watts: 60W Can be installed without light kit Limited Lifetime Warranty

Casual

Great Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • New Bronze Finish
  • Brazilian Cherry / Medium Oak Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Italian Amber Scavo glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 6356
  • Omega Canopy
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21711
Product Name Grant Park™ - 60"
Unlock Full Specs
to access all available technical data

Similar Products