Hunter Fan Company Augusta™ Five Minute Fan - 52" 21338

Description
Traditional Large Room The Augusta Ceiling Fan offers a rich, traditional styling that will fit perfectly in any home. Designed to install easily and perform beautifully for years, this fan has a white finish and 5 reversible White / Bleached Oak Easylock blades. Installer's Choice(R) 3-position mounting system lets you hang it any way you choose; standard, flush or angled. Hunter's high performance motor assures powerful, whisper quiet operation. Includes 56watt CFL 4-light fixture with frosted glass globes. Lifetime warranty backed by over 120 years of fan expertise! White Finish White / Bleached Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Compact Fluorescent bulb(s) Swirled Marble glass 0.46 Amps on high speed 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 4815 RPM High: 153 Hands Free Canopy Bulb Watts: 14W 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty
Description
Traditional Large Room The Augusta Ceiling Fan offers a rich, traditional styling that will fit perfectly in any home. Designed to install easily and perform beautifully for years, this fan has a white finish and 5 reversible White / Bleached Oak Easylock blades. Installer's Choice(R) 3-position mounting system lets you hang it any way you choose; standard, flush or angled. Hunter's high performance motor assures powerful, whisper quiet operation. Includes 56watt CFL 4-light fixture with frosted glass globes. Lifetime warranty backed by over 120 years of fan expertise! White Finish White / Bleached Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Compact Fluorescent bulb(s) Swirled Marble glass 0.46 Amps on high speed 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 4815 RPM High: 153 Hands Free Canopy Bulb Watts: 14W 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Augusta™ Five Minute Fan - 52" - 21338 - Hunter Fan Company
Memphis, TN, USA
Augusta™ Five Minute Fan - 52"
21338
Augusta™ Five Minute Fan - 52" 21338
Traditional Large Room The Augusta Ceiling Fan offers a rich, traditional styling that will fit perfectly in any home. Designed to install easily and perform beautifully for years, this fan has a white finish and 5 reversible White / Bleached Oak Easylock blades. Installer's Choice(R) 3-position mounting system lets you hang it any way you choose; standard, flush or angled. Hunter's high performance motor assures powerful, whisper quiet operation. Includes 56watt CFL 4-light fixture with frosted glass globes. Lifetime warranty backed by over 120 years of fan expertise! White Finish White / Bleached Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Compact Fluorescent bulb(s) Swirled Marble glass 0.46 Amps on high speed 12° Blade pitch Number of Blades: 5 3 Position Mounting CFM High: 4815 RPM High: 153 Hands Free Canopy Bulb Watts: 14W 90% pre-assembled for 5 minute, easy installation Easy Lock® Blades for Easy Assembly Light fixture included Limited Lifetime Warranty

Traditional

Large Room

The Augusta Ceiling Fan offers a rich, traditional styling that will fit perfectly in any home. Designed to install easily and perform beautifully for years, this fan has a white finish and 5 reversible White / Bleached Oak Easylock blades. Installer's Choice(R) 3-position mounting system lets you hang it any way you choose; standard, flush or angled. Hunter's high performance motor assures powerful, whisper quiet operation. Includes 56watt CFL 4-light fixture with frosted glass globes. Lifetime warranty backed by over 120 years of fan expertise!


  • White Finish
  • White / Bleached Oak Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 4 Compact Fluorescent bulb(s)
  • Swirled Marble glass
  • 0.46 Amps on high speed
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • CFM High: 4815
  • RPM High: 153
  • Hands Free Canopy
  • Bulb Watts: 14W
  • 90% pre-assembled for 5 minute, easy installation
  • Easy Lock® Blades for Easy Assembly
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21338
Product Name Augusta™ Five Minute Fan - 52"
Unlock Full Specs
to access all available technical data

Similar Products