Hunter Fan Company The Savoy - 52" 20511

Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Black / Cherry Blades Motor Type: WhisperWind® Motor Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5873 RPM High: 175 Wobble-Free® Canopy ENERGY STAR® Limited Lifetime Warranty
Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Black / Cherry Blades Motor Type: WhisperWind® Motor Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5873 RPM High: 175 Wobble-Free® Canopy ENERGY STAR® Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
The Savoy - 52" - 20511 - Hunter Fan Company
Memphis, TN, USA
The Savoy - 52"
20511
The Savoy - 52" 20511
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Antique Pewter Finish Black / Cherry Blades Motor Type: WhisperWind® Motor Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5873 RPM High: 175 Wobble-Free® Canopy ENERGY STAR® Limited Lifetime Warranty

Traditional

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Antique Pewter Finish
  • Black / Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 5873
  • RPM High: 175
  • Wobble-Free® Canopy
  • ENERGY STAR®
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 20511
Product Name The Savoy - 52"
Unlock Full Specs
to access all available technical data

Similar Products