CLM-986BS 6U Rackmount, for 20 slot backplane ONLY, black Specification20 Slots for Long Cards or ATX/AT Motherboard* Meets FCC Classification B & CE Approved Power Supply: PS/2, AT, Hot Swappable, Dual Redundant 4 x Changeable Rear & Front Keyboard Connector Chassis Fans: 3 pcs Removable 92x92mm (ball bearing) Switch On/Off: Reset & Power and K/B Lock Drive Bays (open): 4 x 5.25" (Front) & 2 x 3.5" FDD/HDD Drive Bays (hidden): 2 x 5.25" (Back) LED Indicator: Optional 4 Sets of LED's Controller Motherboard Size: 12" x 13" Max. 3-Size Adjustable Rubber Buffers for Cards Removable Device Bay Cage 6 Sets Against Vibrators 2 x Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 20" (d) x 10.5" (h)
| Huntec, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | CLM-986BS |
| Product Name | 6U Rackmount, for 20 slot backplane ONLY, black |