Huntec, Inc. 5U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00 CLM-7501

Description
CLM-7501 5U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00 SpecificationMeets FCC Classification B & CE Approved Power Supply: 600W Redundant ATX (optional) High Rotation Fans: 3 x 120x120x25mm + 2 x 60x60x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Switch On/Off: On/Off, TC Reset, Reset & Fan Reset Drive Bays (open): 2 x 5.25" + 2 x 3.5" HS Bays: 15 x 3.5" Hot-Swappable HDD Function: Temperature Detective, Buzzer, Voltage Control, Reset Switch, HDD LEDs Indicators: 21 LEDs for HDD Power On/Off, Fan Fault, Fan Reset, Overheat Buzzer Reset, TC Reset Dimensions: 19" (w) x 25" (d) x 8.7" (h) Shipping Dimension: 1 pc/ctn/5.2 cu. ft. Weight: 19 Kgs (N.W.); 21.3 Kgs (G.W.)
Description
CLM-7501 5U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00 SpecificationMeets FCC Classification B & CE Approved Power Supply: 600W Redundant ATX (optional) High Rotation Fans: 3 x 120x120x25mm + 2 x 60x60x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Switch On/Off: On/Off, TC Reset, Reset & Fan Reset Drive Bays (open): 2 x 5.25" + 2 x 3.5" HS Bays: 15 x 3.5" Hot-Swappable HDD Function: Temperature Detective, Buzzer, Voltage Control, Reset Switch, HDD LEDs Indicators: 21 LEDs for HDD Power On/Off, Fan Fault, Fan Reset, Overheat Buzzer Reset, TC Reset Dimensions: 19" (w) x 25" (d) x 8.7" (h) Shipping Dimension: 1 pc/ctn/5.2 cu. ft. Weight: 19 Kgs (N.W.); 21.3 Kgs (G.W.)

Suppliers

Company
Product
Description
Supplier Links
5U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00 - CLM-7501 - Huntec, Inc.
Chino, CA, USA
5U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00
CLM-7501
5U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00 CLM-7501
CLM-7501 5U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00 SpecificationMeets FCC Classification B & CE Approved Power Supply: 600W Redundant ATX (optional) High Rotation Fans: 3 x 120x120x25mm + 2 x 60x60x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Switch On/Off: On/Off, TC Reset, Reset & Fan Reset Drive Bays (open): 2 x 5.25" + 2 x 3.5" HS Bays: 15 x 3.5" Hot-Swappable HDD Function: Temperature Detective, Buzzer, Voltage Control, Reset Switch, HDD LEDs Indicators: 21 LEDs for HDD Power On/Off, Fan Fault, Fan Reset, Overheat Buzzer Reset, TC Reset Dimensions: 19" (w) x 25" (d) x 8.7" (h) Shipping Dimension: 1 pc/ctn/5.2 cu. ft. Weight: 19 Kgs (N.W.); 21.3 Kgs (G.W.)

CLM-7501 5U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00 SpecificationMeets FCC Classification B & CE Approved Power Supply: 600W Redundant ATX (optional) High Rotation Fans: 3 x 120x120x25mm + 2 x 60x60x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: 12" x 13" Max. Switch On/Off: On/Off, TC Reset, Reset & Fan Reset Drive Bays (open): 2 x 5.25" + 2 x 3.5" HS Bays: 15 x 3.5" Hot-Swappable HDD Function: Temperature Detective, Buzzer, Voltage Control, Reset Switch, HDD LEDs Indicators: 21 LEDs for HDD Power On/Off, Fan Fault, Fan Reset, Overheat Buzzer Reset, TC Reset Dimensions: 19" (w) x 25" (d) x 8.7" (h) Shipping Dimension: 1 pc/ctn/5.2 cu. ft. Weight: 19 Kgs (N.W.); 21.3 Kgs (G.W.)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Backplanes
Product Number CLM-7501
Product Name 5U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis $199.00
Board Function Passive Backplane (optional feature); Active Backplane (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Backplanes - PCE-5B12-07A1E-ND - DigiKey
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS
Bus / Standard CompactPCI
View Details
NEXCOM USA
Specs
Board Function Active Backplane
Bridges Intel Bridge x2 Each Segment, or Pericom
Bus / Standard ISA/EISA; PCI; PICMG
View Details
12x1
Specs
Board Function Passive Backplane (optional feature); Active Backplane (optional feature)
View Details
 - BP-206SP-P4-A10 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard PCI
Form Factor ATX
View Details