Huntec, Inc. 2U, Regular size MB, 5 bays, 3 Horizontal PCI riser + 1 Vetical Low-Profile Slot, 21.5", black CLM-52-03

Description
CLM-52-03 2U, Regular size MB, 5 bays, 3 Horizontal PCI riser + 1 Vetical Low-Profile Slot, 21.5", black Specification3 32bit PCI riser card (# 5) + 1 vertical Low-Profile slot 2 front USB connector (optional) Power Supply: Regular ATX Power Supply (optional) Fan: 4 pcs 80 mm (2 more optional) Motherboard Size: 12" x 10.6" Max. Switch On/Off: Power, Reset & Buzzer reset Drive Bays (open): 1x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 3 x 3.5" HDD Removable Device Bay Cages Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 21.5" (d) x 3.5" (h) Meets FCC Classification B & CE Approved
Description
CLM-52-03 2U, Regular size MB, 5 bays, 3 Horizontal PCI riser + 1 Vetical Low-Profile Slot, 21.5", black Specification3 32bit PCI riser card (# 5) + 1 vertical Low-Profile slot 2 front USB connector (optional) Power Supply: Regular ATX Power Supply (optional) Fan: 4 pcs 80 mm (2 more optional) Motherboard Size: 12" x 10.6" Max. Switch On/Off: Power, Reset & Buzzer reset Drive Bays (open): 1x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 3 x 3.5" HDD Removable Device Bay Cages Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 21.5" (d) x 3.5" (h) Meets FCC Classification B & CE Approved

Suppliers

Company
Product
Description
Supplier Links
2U, Regular size MB, 5 bays, 3 Horizontal PCI riser + 1 Vetical Low-Profile Slot, 21.5
Chino, CA, USA
2U, Regular size MB, 5 bays, 3 Horizontal PCI riser + 1 Vetical Low-Profile Slot, 21.5", black
CLM-52-03
2U, Regular size MB, 5 bays, 3 Horizontal PCI riser + 1 Vetical Low-Profile Slot, 21.5", black CLM-52-03
CLM-52-03 2U, Regular size MB, 5 bays, 3 Horizontal PCI riser + 1 Vetical Low-Profile Slot, 21.5", black Specification3 32bit PCI riser card (# 5) + 1 vertical Low-Profile slot 2 front USB connector (optional) Power Supply: Regular ATX Power Supply (optional) Fan: 4 pcs 80 mm (2 more optional) Motherboard Size: 12" x 10.6" Max. Switch On/Off: Power, Reset & Buzzer reset Drive Bays (open): 1x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 3 x 3.5" HDD Removable Device Bay Cages Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 21.5" (d) x 3.5" (h) Meets FCC Classification B & CE Approved

CLM-52-03 2U, Regular size MB, 5 bays, 3 Horizontal PCI riser + 1 Vetical Low-Profile Slot, 21.5", black Specification3 32bit PCI riser card (# 5) + 1 vertical Low-Profile slot 2 front USB connector (optional) Power Supply: Regular ATX Power Supply (optional) Fan: 4 pcs 80 mm (2 more optional) Motherboard Size: 12" x 10.6" Max. Switch On/Off: Power, Reset & Buzzer reset Drive Bays (open): 1x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 3 x 3.5" HDD Removable Device Bay Cages Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 21.5" (d) x 3.5" (h) Meets FCC Classification B & CE Approved

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-52-03
Product Name 2U, Regular size MB, 5 bays, 3 Horizontal PCI riser + 1 Vetical Low-Profile Slot, 21.5", black
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-00XBE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details