Huntec, Inc. Mini-ITX Bare-Bones Systems with Memory and CPU CLM-51-23

Description
CLM-51-23 Mini-ITX Bare-Bones Systems with Memory and CPU Specification* Motherboard: Mini-ITX* CPU: VIA C3 800Mhz* Memory: 128MB (1G max.)* Chipset: VIA CLE266(North bridge) & VT8235 (South bridge)* LCD: RS232 (COM port), 16x12 single color module* Drive Bays (HDD): 1 x 3.5" or 2 x 2.5"* Chassis Fans: 2 pcs 40x40x10mm (ball bearing)* Switch On/Off: Reset & power* Power Supply: ATX 200W* 1 PCI Slot riser Card* Dimensions: 19" (w) x 8.8" (d) x 1.73" (h)
Description
CLM-51-23 Mini-ITX Bare-Bones Systems with Memory and CPU Specification* Motherboard: Mini-ITX* CPU: VIA C3 800Mhz* Memory: 128MB (1G max.)* Chipset: VIA CLE266(North bridge) & VT8235 (South bridge)* LCD: RS232 (COM port), 16x12 single color module* Drive Bays (HDD): 1 x 3.5" or 2 x 2.5"* Chassis Fans: 2 pcs 40x40x10mm (ball bearing)* Switch On/Off: Reset & power* Power Supply: ATX 200W* 1 PCI Slot riser Card* Dimensions: 19" (w) x 8.8" (d) x 1.73" (h)

Suppliers

Company
Product
Description
Supplier Links
Mini-ITX Bare-Bones Systems with Memory and CPU - CLM-51-23 - Huntec, Inc.
Chino, CA, USA
Mini-ITX Bare-Bones Systems with Memory and CPU
CLM-51-23
Mini-ITX Bare-Bones Systems with Memory and CPU CLM-51-23
CLM-51-23 Mini-ITX Bare-Bones Systems with Memory and CPU Specification* Motherboard: Mini-ITX* CPU: VIA C3 800Mhz* Memory: 128MB (1G max.)* Chipset: VIA CLE266(North bridge) & VT8235 (South bridge)* LCD: RS232 (COM port), 16x12 single color module* Drive Bays (HDD): 1 x 3.5" or 2 x 2.5"* Chassis Fans: 2 pcs 40x40x10mm (ball bearing)* Switch On/Off: Reset & power* Power Supply: ATX 200W* 1 PCI Slot riser Card* Dimensions: 19" (w) x 8.8" (d) x 1.73" (h)

CLM-51-23 Mini-ITX Bare-Bones Systems with Memory and CPU Specification* Motherboard: Mini-ITX* CPU: VIA C3 800Mhz* Memory: 128MB (1G max.)* Chipset: VIA CLE266(North bridge) & VT8235 (South bridge)* LCD: RS232 (COM port), 16x12 single color module* Drive Bays (HDD): 1 x 3.5" or 2 x 2.5"* Chassis Fans: 2 pcs 40x40x10mm (ball bearing)* Switch On/Off: Reset & power* Power Supply: ATX 200W* 1 PCI Slot riser Card* Dimensions: 19" (w) x 8.8" (d) x 1.73" (h)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-51-23
Product Name Mini-ITX Bare-Bones Systems with Memory and CPU
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020MB-30B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details