SENSOR TYPE
4 INCH DIA X 1.5 INCH H SIZE
WHITE FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
208/240 VAC VOLTAGE RATING
END/SURFACE MOUNTING
0 TO 800 W (BALLAST) AT 120 VAC, 0 TO 1200 W (BALLAST) AT 277 VAC, 0 TO 1500 W (BALLAST) AT 347 VAC, 0 TO 1200 W (BALLAST) AT 208/240 VAC, 0 TO 2400 W (BALLAST) AT 480 VAC, 1/4 HP (MOTOR) AT 120 VAC, 1/6 HP AT 347 VAC LOAD RATING
360 DEG FIELD OF VIEW
NO WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
BALLAST, MOTOR LOAD TYPE
8 SEC (TEST), 4/8/16/30 MIN PRIMARY, 30/60/90 MIN SECONDARY TIME DELAY
HBA WASP2[TM] BRAND
OUTPUT VOLTAGE RATING 24 VDC
ENCLOSURE TYPE IP65
OPERATING TEMPERATURE 32 TO 149 DEG F
Hubbell Incorporated
Done
Datasheet
Description
SENSOR TYPE
4 INCH DIA X 1.5 INCH H SIZE
WHITE FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
208/240 VAC VOLTAGE RATING
END/SURFACE MOUNTING
0 TO 800 W (BALLAST) AT 120 VAC, 0 TO 1200 W (BALLAST) AT 277 VAC, 0 TO 1500 W (BALLAST) AT 347 VAC, 0 TO 1200 W (BALLAST) AT 208/240 VAC, 0 TO 2400 W (BALLAST) AT 480 VAC, 1/4 HP (MOTOR) AT 120 VAC, 1/6 HP AT 347 VAC LOAD RATING
360 DEG FIELD OF VIEW
NO WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
BALLAST, MOTOR LOAD TYPE
8 SEC (TEST), 4/8/16/30 MIN PRIMARY, 30/60/90 MIN SECONDARY TIME DELAY
HBA WASP2[TM] BRAND
OUTPUT VOLTAGE RATING 24 VDC
ENCLOSURE TYPE IP65
OPERATING TEMPERATURE 32 TO 149 DEG F
SENSOR TYPE
4 INCH DIA X 1.5 INCH H SIZE
WHITE FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
208/240 VAC VOLTAGE RATING
END/SURFACE MOUNTING
0 TO 800 W (BALLAST) AT 120 VAC, 0 TO 1200 W (BALLAST) AT 277 VAC, 0 TO 1500 W (BALLAST) AT 347 VAC, 0 TO 1200 W (BALLAST) AT 208/240 VAC, 0 TO 2400 W (BALLAST) AT 480 VAC, 1/4 HP (MOTOR) AT 120 VAC, 1/6 HP AT 347 VAC LOAD RATING
360 DEG FIELD OF VIEW
NO WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
BALLAST, MOTOR LOAD TYPE
8 SEC (TEST), 4/8/16/30 MIN PRIMARY, 30/60/90 MIN SECONDARY TIME DELAY
HBA WASP2[TM] BRAND
OUTPUT VOLTAGE RATING 24 VDC
ENCLOSURE TYPE IP65
OPERATING TEMPERATURE 32 TO 149 DEG F
SENSOR TYPE
4 INCH DIA X 1.5 INCH H SIZE
WHITE FINISH
UL, CUL APPROVAL
INDOOR APPLICATION
208/240 VAC VOLTAGE RATING
END/SURFACE MOUNTING
0 TO 800 W (BALLAST) AT 120 VAC, 0 TO 1200 W (BALLAST) AT 277 VAC, 0 TO 1500 W (BALLAST) AT 347 VAC, 0 TO 1200 W (BALLAST) AT 208/240 VAC, 0 TO 2400 W (BALLAST) AT 480 VAC, 1/4 HP (MOTOR) AT 120 VAC, 1/6 HP AT 347 VAC LOAD RATING
360 DEG FIELD OF VIEW
NO WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
BALLAST, MOTOR LOAD TYPE
8 SEC (TEST), 4/8/16/30 MIN PRIMARY, 30/60/90 MIN SECONDARY TIME DELAY