Wiegmann Wiring Gutter/Trough T4424CH

Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 24 INCH 4 INCH 4 INCH UL 870, CSA, JIC EL-1-71 APPROVAL NEMA 12/13 ENCLOSURE HINGED COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER T-CH MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 24 INCH 4 INCH 4 INCH UL 870, CSA, JIC EL-1-71 APPROVAL NEMA 12/13 ENCLOSURE HINGED COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER T-CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - T4424CH - Wiegmann
Freeburg, IL, USA
Wiring Gutter/Trough
T4424CH
Wiring Gutter/Trough T4424CH
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 24 INCH 4 INCH 4 INCH UL 870, CSA, JIC EL-1-71 APPROVAL NEMA 12/13 ENCLOSURE HINGED COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER T-CH MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 24 INCH
  • 4 INCH
  • 4 INCH
  • UL 870, CSA, JIC EL-1-71 APPROVAL
  • NEMA 12/13 ENCLOSURE
  • HINGED COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • SERVICE TYPE INDOOR
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • T-CH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number T4424CH
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486G24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Wireway Straight Section - JW25 - Wiegmann
Specs
Material Steel
Straight Section Length 60"
Cover Style Screw-on; Hinged
View Details
Raceway 2400 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Steel
View Details