Wiegmann Wiring Gutter/Trough T4412CH

Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 12 INCH 4 INCH 4 INCH UL 870, CSA, JIC EL-1-71 APPROVAL NEMA 12/13 ENCLOSURE HINGED COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER T-CH MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 12 INCH 4 INCH 4 INCH UL 870, CSA, JIC EL-1-71 APPROVAL NEMA 12/13 ENCLOSURE HINGED COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER T-CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - T4412CH - Wiegmann
Freeburg, IL, USA
Wiring Gutter/Trough
T4412CH
Wiring Gutter/Trough T4412CH
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 12 INCH 4 INCH 4 INCH UL 870, CSA, JIC EL-1-71 APPROVAL NEMA 12/13 ENCLOSURE HINGED COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER T-CH MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 12 INCH
  • 4 INCH
  • 4 INCH
  • UL 870, CSA, JIC EL-1-71 APPROVAL
  • NEMA 12/13 ENCLOSURE
  • HINGED COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • SERVICE TYPE INDOOR
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • T-CH MODEL

"

Supplier's Site Datasheet
Wire Duct/Cable Runway - 32657388 - Radwell International
Willingboro, NJ, United States
Wire Duct/Cable Runway
32657388
Wire Duct/Cable Runway 32657388
WIEGMANN WIRING TROUGH, 4 X 4 X 12IN (HXDXL), NEMA 4, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SINGLE-DOOR.. FREE 2 YEAR RADWELL WARRANTY

WIEGMANN WIRING TROUGH, 4 X 4 X 12IN (HXDXL), NEMA 4, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SINGLE-DOOR.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Wiegmann Radwell International
Product Category Wireways Wireways
Product Number T4412CH 32657388
Product Name Wiring Gutter/Trough Wire Duct/Cable Runway
Style Wiring Trough Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST374SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (5 in)
View Details
Wireway Straight Section - F1212T124GVP - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 24"
View Details
Raceway AL2000/AL2400 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
Cover Style Snap-on
View Details
Wireway Elbow - L040490 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Cover Style Screw-on; Hinged
View Details