Wiegmann Wiring Gutter/Trough T121260CH

Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 12 INCH 12 INCH UL 870, CSA, JIC EL-1-71 APPROVAL NEMA 12/13 ENCLOSURE HINGED COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER T-CH MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 12 INCH 12 INCH UL 870, CSA, JIC EL-1-71 APPROVAL NEMA 12/13 ENCLOSURE HINGED COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER T-CH MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - T121260CH - Wiegmann
Freeburg, IL, USA
Wiring Gutter/Trough
T121260CH
Wiring Gutter/Trough T121260CH
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 12 INCH 12 INCH UL 870, CSA, JIC EL-1-71 APPROVAL NEMA 12/13 ENCLOSURE HINGED COVER TYPE WIRING TROUGH NO KNOCKOUT(S) SERVICE TYPE INDOOR ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER T-CH MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 60 INCH
  • 12 INCH
  • 12 INCH
  • UL 870, CSA, JIC EL-1-71 APPROVAL
  • NEMA 12/13 ENCLOSURE
  • HINGED COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • SERVICE TYPE INDOOR
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • T-CH MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number T121260CH
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486D12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Steel; Stainless Steel
View Details
Wireway Straight Section - S101024NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 24"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details