HIGH STRENGTH TYPE
19 INCH MESH LENGTH
2 INCH MIN. CABLE OUTER DIAMETER
2.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
10 INCH L EYE SIZE
9000 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
HIGH STRENGTH TYPE
19 INCH MESH LENGTH
2 INCH MIN. CABLE OUTER DIAMETER
2.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
10 INCH L EYE SIZE
9000 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
ECONOMY[R] BRAND
HIGH STRENGTH TYPE
19 INCH MESH LENGTH
2 INCH MIN. CABLE OUTER DIAMETER
2.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
10 INCH L EYE SIZE
9000 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
ECONOMY[R] BRAND