HIGH STRENGTH TYPE
16 INCH MESH LENGTH
1.75 INCH MIN. CABLE OUTER DIAMETER
1.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
10 INCH L EYE SIZE
7600 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
HIGH STRENGTH TYPE
16 INCH MESH LENGTH
1.75 INCH MIN. CABLE OUTER DIAMETER
1.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
10 INCH L EYE SIZE
7600 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
ECONOMY[R] BRAND
HIGH STRENGTH TYPE
16 INCH MESH LENGTH
1.75 INCH MIN. CABLE OUTER DIAMETER
1.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
10 INCH L EYE SIZE
7600 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
ECONOMY[R] BRAND