HIGH STRENGTH TYPE
14 INCH MESH LENGTH
1.25 INCH MIN. CABLE OUTER DIAMETER
1.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
8 INCH L EYE SIZE
4500 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
HIGH STRENGTH TYPE
14 INCH MESH LENGTH
1.25 INCH MIN. CABLE OUTER DIAMETER
1.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
8 INCH L EYE SIZE
4500 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
ECONOMY[R] BRAND
HIGH STRENGTH TYPE
14 INCH MESH LENGTH
1.25 INCH MIN. CABLE OUTER DIAMETER
1.49 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
8 INCH L EYE SIZE
4500 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
ECONOMY[R] BRAND