Wiegmann Wireway Straight Section SSJW62

Description
" FEED-THROUGH TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 24 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL SSJW MODEL "
Datasheet
Description
" FEED-THROUGH TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 24 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL SSJW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - SSJW62 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
SSJW62
Wireway Straight Section SSJW62
" FEED-THROUGH TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 24 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL SSJW MODEL "

"

  • FEED-THROUGH TYPE
  • 14 GAUGE 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • 24 INCH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA APPROVAL
  • NEMA 4X/12 ENCLOSURE
  • HINGED, SCREW CLAMP COVER TYPE
  • NO KNOCKOUT(S)
  • END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL
  • SSJW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number SSJW62
Product Name Wireway Straight Section
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487CX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Wiring Gutter/Trough - 1100 DAL120606 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Other Material; (12 GAUGE ALUMINUM)
View Details
Wireway Straight Section - F44L48 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details