"
FEED-THROUGH TYPE
14 GAUGE 304 STAINLESS STEEL MATERIAL
SMOOTH GRAINED FINISH
12 INCH
6 INCH
6 INCH
UL 870, CSA APPROVAL
NEMA 4X/12 ENCLOSURE
HINGED, SCREW CLAMP COVER TYPE
NO KNOCKOUT(S)
END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL
SSJW MODEL
"
Wiegmann
Done
Datasheet
Description
"
FEED-THROUGH TYPE
14 GAUGE 304 STAINLESS STEEL MATERIAL
SMOOTH GRAINED FINISH
12 INCH
6 INCH
6 INCH
UL 870, CSA APPROVAL
NEMA 4X/12 ENCLOSURE
HINGED, SCREW CLAMP COVER TYPE
NO KNOCKOUT(S)
END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL
SSJW MODEL
"
"
FEED-THROUGH TYPE
14 GAUGE 304 STAINLESS STEEL MATERIAL
SMOOTH GRAINED FINISH
12 INCH
6 INCH
6 INCH
UL 870, CSA APPROVAL
NEMA 4X/12 ENCLOSURE
HINGED, SCREW CLAMP COVER TYPE
NO KNOCKOUT(S)
END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL
SSJW MODEL
"