Wiegmann Wireway Straight Section SSJW44

Description
" 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED (OUTSIDE) FINISH 48 INCH 48 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 LENGTH IN FT UL 870, JIC EL-1-71 APPROVAL NEMA 4X ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STAINLESS STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN SSJW MODEL "
Datasheet
Description
" 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED (OUTSIDE) FINISH 48 INCH 48 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 LENGTH IN FT UL 870, JIC EL-1-71 APPROVAL NEMA 4X ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STAINLESS STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN SSJW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - SSJW44 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
SSJW44
Wireway Straight Section SSJW44
" 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED (OUTSIDE) FINISH 48 INCH 48 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4 LENGTH IN FT UL 870, JIC EL-1-71 APPROVAL NEMA 4X ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STAINLESS STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN SSJW MODEL "

"

  • 14 GAUGE 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED (OUTSIDE) FINISH
  • 48 INCH
  • 48 LENGTH IN INCH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 4 LENGTH IN FT
  • UL 870, JIC EL-1-71 APPROVAL
  • NEMA 4X ENCLOSURE
  • HINGED, SCREW CLAMP COVER TYPE
  • NO KNOCKOUT(S)
  • WIEGMANN. BRAND
  • FLANGE MATERIAL 10 GAUGE STAINLESS STEEL
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SSJW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number SSJW44
Product Name Wireway Straight Section
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485E120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 12"; Other Length; (120 in)
View Details
Wireway Straight Section - F44G48WK - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details
Raceway ALDS4000 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
View Details
Wiring Gutter/Trough - T8812CH - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 12"
View Details