SPLIT ROD SINGLE WEAVE TYPE
21 INCH EYE LENGTH
23-1/2 INCH MESH LENGTH
23.5 MESH LENGTH IN INCH
3 TO 3.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
5750 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT ROD SINGLE WEAVE TYPE
21 INCH EYE LENGTH
23-1/2 INCH MESH LENGTH
23.5 MESH LENGTH IN INCH
3 TO 3.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
5750 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT ROD SINGLE WEAVE TYPE
21 INCH EYE LENGTH
23-1/2 INCH MESH LENGTH
23.5 MESH LENGTH IN INCH
3 TO 3.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
5750 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN