SPLIT ROD SINGLE WEAVE TYPE
16 INCH EYE LENGTH
19-1/2 INCH MESH LENGTH
19.5 MESH LENGTH IN INCH
2 TO 2.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3260 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT ROD SINGLE WEAVE TYPE
16 INCH EYE LENGTH
19-1/2 INCH MESH LENGTH
19.5 MESH LENGTH IN INCH
2 TO 2.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3260 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT ROD SINGLE WEAVE TYPE
16 INCH EYE LENGTH
19-1/2 INCH MESH LENGTH
19.5 MESH LENGTH IN INCH
2 TO 2.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
3260 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN