SPLIT ROD SINGLE WEAVE TYPE
14 INCH EYE LENGTH
16 1/2 INCH MESH LENGTH
16.5 MESH LENGTH IN INCH
1.75 TO 1.99 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
6000 LB BREAKING STRENGTH
SINGLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT ROD SINGLE WEAVE TYPE
14 INCH EYE LENGTH
16 1/2 INCH MESH LENGTH
16.5 MESH LENGTH IN INCH
1.75 TO 1.99 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
6000 LB BREAKING STRENGTH
SINGLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT ROD SINGLE WEAVE TYPE
14 INCH EYE LENGTH
16 1/2 INCH MESH LENGTH
16.5 MESH LENGTH IN INCH
1.75 TO 1.99 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
6000 LB BREAKING STRENGTH
SINGLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN