SPLIT ROD SINGLE WEAVE TYPE
6 INCH EYE LENGTH
16-1/2 INCH MESH LENGTH
16.5 MESH LENGTH IN INCH
1.75 TO 1.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
2150 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT ROD SINGLE WEAVE TYPE
6 INCH EYE LENGTH
16-1/2 INCH MESH LENGTH
16.5 MESH LENGTH IN INCH
1.75 TO 1.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
2150 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT ROD SINGLE WEAVE TYPE
6 INCH EYE LENGTH
16-1/2 INCH MESH LENGTH
16.5 MESH LENGTH IN INCH
1.75 TO 1.99 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
2150 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN