SPLIT ROD SINGLE WEAVE TYPE
8 INCH EYE LENGTH
8-1/2 INCH MESH LENGTH
8.5 MESH LENGTH IN INCH
0.63 TO 0.74 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
790 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT ROD SINGLE WEAVE TYPE
8 INCH EYE LENGTH
8-1/2 INCH MESH LENGTH
8.5 MESH LENGTH IN INCH
0.63 TO 0.74 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
790 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT ROD SINGLE WEAVE TYPE
8 INCH EYE LENGTH
8-1/2 INCH MESH LENGTH
8.5 MESH LENGTH IN INCH
0.63 TO 0.74 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
790 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN