SPLIT MESH, ROD CLOSING TYPE
4 INCH EYE LENGTH
9 INCH MESH LENGTH
0.63 TO 0.74 INCH CABLE SIZE
TIN COATED BRONZE MESH MATERIAL
750 LB BREAKING STRENGTH
OFFSET EYE TYPE
COLOR METALLIC
CONSTRUCTION WOVEN
MOUNTING TYPE SCREW HOOK/BEAM CLAMP
INDOOR/OUTDOOR, INDUSTRIAL, COMMUNICATION TOWER, HEAVY EQUIPMENT, UTILITY WORK, CONSTRUCTION
Hubbell Incorporated
Done
Datasheet
Description
SPLIT MESH, ROD CLOSING TYPE
4 INCH EYE LENGTH
9 INCH MESH LENGTH
0.63 TO 0.74 INCH CABLE SIZE
TIN COATED BRONZE MESH MATERIAL
750 LB BREAKING STRENGTH
OFFSET EYE TYPE
COLOR METALLIC
CONSTRUCTION WOVEN
MOUNTING TYPE SCREW HOOK/BEAM CLAMP
INDOOR/OUTDOOR, INDUSTRIAL, COMMUNICATION TOWER, HEAVY EQUIPMENT, UTILITY WORK, CONSTRUCTION
SPLIT MESH, ROD CLOSING TYPE
4 INCH EYE LENGTH
9 INCH MESH LENGTH
0.63 TO 0.74 INCH CABLE SIZE
TIN COATED BRONZE MESH MATERIAL
750 LB BREAKING STRENGTH
OFFSET EYE TYPE
COLOR METALLIC
CONSTRUCTION WOVEN
MOUNTING TYPE SCREW HOOK/BEAM CLAMP
INDOOR/OUTDOOR, INDUSTRIAL, COMMUNICATION TOWER, HEAVY EQUIPMENT, UTILITY WORK, CONSTRUCTION
SPLIT MESH, ROD CLOSING TYPE
4 INCH EYE LENGTH
9 INCH MESH LENGTH
0.63 TO 0.74 INCH CABLE SIZE
TIN COATED BRONZE MESH MATERIAL
750 LB BREAKING STRENGTH
OFFSET EYE TYPE
COLOR METALLIC
CONSTRUCTION WOVEN
MOUNTING TYPE SCREW HOOK/BEAM CLAMP
INDOOR/OUTDOOR, INDUSTRIAL, COMMUNICATION TOWER, HEAVY EQUIPMENT, UTILITY WORK, CONSTRUCTION