SPLIT LACE SINGLE WEAVE TYPE
21 INCH EYE LENGTH
25 INCH MESH LENGTH
25 MESH LENGTH IN INCH
3 TO 3.49 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
13420 LB BREAKING STRENGTH
SINGLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT LACE SINGLE WEAVE TYPE
21 INCH EYE LENGTH
25 INCH MESH LENGTH
25 MESH LENGTH IN INCH
3 TO 3.49 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
13420 LB BREAKING STRENGTH
SINGLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT LACE SINGLE WEAVE TYPE
21 INCH EYE LENGTH
25 INCH MESH LENGTH
25 MESH LENGTH IN INCH
3 TO 3.49 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
13420 LB BREAKING STRENGTH
SINGLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN