SPLIT LACE SINGLE WEAVE TYPE
5 INCH EYE LENGTH
15 INCH MESH LENGTH
15 MESH LENGTH IN INCH
1.25 TO 1.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1500 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT LACE SINGLE WEAVE TYPE
5 INCH EYE LENGTH
15 INCH MESH LENGTH
15 MESH LENGTH IN INCH
1.25 TO 1.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1500 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT LACE SINGLE WEAVE TYPE
5 INCH EYE LENGTH
15 INCH MESH LENGTH
15 MESH LENGTH IN INCH
1.25 TO 1.49 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1500 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN