SPLIT LACE SINGLE WEAVE TYPE
5 INCH EYE LENGTH
15 INCH MESH LENGTH
15 MESH LENGTH IN INCH
1.25 TO 1.49 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
3750 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT LACE SINGLE WEAVE TYPE
5 INCH EYE LENGTH
15 INCH MESH LENGTH
15 MESH LENGTH IN INCH
1.25 TO 1.49 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
3750 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT LACE SINGLE WEAVE TYPE
5 INCH EYE LENGTH
15 INCH MESH LENGTH
15 MESH LENGTH IN INCH
1.25 TO 1.49 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
3750 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN