Hubbell Incorporated Flexible Cord/Cable Grip SPS100DE

Description
SPLIT LACE SINGLE WEAVE TYPE 5 INCH EYE LENGTH 14 INCH MESH LENGTH 14 MESH LENGTH IN INCH 1 TO 1.24 INCH CABLE SIZE CSA APPROVAL TIN COATED BRONZE MESH MATERIAL 1610 LB BREAKING STRENGTH DOUBLE U EYE TYPE BRYANT. BRAND MESH LENGTH IN INCH - UOM IN
Datasheet
Description
SPLIT LACE SINGLE WEAVE TYPE 5 INCH EYE LENGTH 14 INCH MESH LENGTH 14 MESH LENGTH IN INCH 1 TO 1.24 INCH CABLE SIZE CSA APPROVAL TIN COATED BRONZE MESH MATERIAL 1610 LB BREAKING STRENGTH DOUBLE U EYE TYPE BRYANT. BRAND MESH LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Grip - SPS100DE - Hubbell Incorporated
Orange, CT, USA
Flexible Cord/Cable Grip
SPS100DE
Flexible Cord/Cable Grip SPS100DE
SPLIT LACE SINGLE WEAVE TYPE 5 INCH EYE LENGTH 14 INCH MESH LENGTH 14 MESH LENGTH IN INCH 1 TO 1.24 INCH CABLE SIZE CSA APPROVAL TIN COATED BRONZE MESH MATERIAL 1610 LB BREAKING STRENGTH DOUBLE U EYE TYPE BRYANT. BRAND MESH LENGTH IN INCH - UOM IN
  • SPLIT LACE SINGLE WEAVE TYPE
  • 5 INCH EYE LENGTH
  • 14 INCH MESH LENGTH
  • 14 MESH LENGTH IN INCH
  • 1 TO 1.24 INCH CABLE SIZE
  • CSA APPROVAL
  • TIN COATED BRONZE MESH MATERIAL
  • 1610 LB BREAKING STRENGTH
  • DOUBLE U EYE TYPE
  • BRYANT. BRAND
  • MESH LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Pulling and Support Grips
Product Number SPS100DE
Product Name Flexible Cord/Cable Grip
Unlock Full Specs
to access all available technical data

Similar Products