SPLIT LACE SINGLE WEAVE TYPE
18 INCH EYE LENGTH
10 INCH MESH LENGTH
10 MESH LENGTH IN INCH
0.5 TO 0.62 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
530 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT LACE SINGLE WEAVE TYPE
18 INCH EYE LENGTH
10 INCH MESH LENGTH
10 MESH LENGTH IN INCH
0.5 TO 0.62 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
530 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT LACE SINGLE WEAVE TYPE
18 INCH EYE LENGTH
10 INCH MESH LENGTH
10 MESH LENGTH IN INCH
0.5 TO 0.62 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
530 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN