Hubbell Wiring Device-Kellems Standard Wall Plate SPJ263

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ263 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SPJ263
Standard Wall Plate SPJ263
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SPJ263
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SP7-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Plastic
View Details
Standard Wall Plate - 21750 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Phone Jack Wall Plate
Material Steel
View Details