COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Wallplates |
| Product Number | SPJ18-W |
| Product Name | Standard Wall Plate |
| Type | Duplex Outlet Cover; Toggle Switch Plate |