DOUBLE WEAVE TYPE
15 INCH EYE LENGTH
14-1/2 INCH MESH LENGTH
14.5 MESH LENGTH IN INCH
1.06 TO 1.25 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1790 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
DOUBLE WEAVE TYPE
15 INCH EYE LENGTH
14-1/2 INCH MESH LENGTH
14.5 MESH LENGTH IN INCH
1.06 TO 1.25 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1790 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
DOUBLE WEAVE TYPE
15 INCH EYE LENGTH
14-1/2 INCH MESH LENGTH
14.5 MESH LENGTH IN INCH
1.06 TO 1.25 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1790 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN