DOUBLE WEAVE TYPE
15 INCH EYE LENGTH
13-1/2 INCH MESH LENGTH
13.5 MESH LENGTH IN INCH
1 TO 1.18 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1790 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
DOUBLE WEAVE TYPE
15 INCH EYE LENGTH
13-1/2 INCH MESH LENGTH
13.5 MESH LENGTH IN INCH
1 TO 1.18 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1790 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
DOUBLE WEAVE TYPE
15 INCH EYE LENGTH
13-1/2 INCH MESH LENGTH
13.5 MESH LENGTH IN INCH
1 TO 1.18 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1790 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN