Hubbell Wiring Device-Kellems Standard Wall Plate SPJ1-LA

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTR
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ1-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SPJ1-LA
Standard Wall Plate SPJ1-LA
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTR

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; LIGHT ALMOND COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.125 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SPJ1-LA
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3121 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3418678 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - SP262-W - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Decorator
Material Plastic
View Details
Standard Wall Plate - SP138-I - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Material Plastic
View Details