SINGLE WEAVE TYPE
14 INCH EYE LENGTH
8-3/4 INCH MESH LENGTH
8.75 MESH LENGTH IN INCH
0.87 TO 1 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1020 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SINGLE WEAVE TYPE
14 INCH EYE LENGTH
8-3/4 INCH MESH LENGTH
8.75 MESH LENGTH IN INCH
0.87 TO 1 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1020 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SINGLE WEAVE TYPE
14 INCH EYE LENGTH
8-3/4 INCH MESH LENGTH
8.75 MESH LENGTH IN INCH
0.87 TO 1 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1020 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN