DOUBLE WEAVE TYPE
14 INCH EYE LENGTH
10-1/2 INCH MESH LENGTH
10.5 MESH LENGTH IN INCH
0.75 TO 0.87 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1390 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
DOUBLE WEAVE TYPE
14 INCH EYE LENGTH
10-1/2 INCH MESH LENGTH
10.5 MESH LENGTH IN INCH
0.75 TO 0.87 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1390 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
DOUBLE WEAVE TYPE
14 INCH EYE LENGTH
10-1/2 INCH MESH LENGTH
10.5 MESH LENGTH IN INCH
0.75 TO 0.87 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1390 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN