SINGLE WEAVE TYPE
6 INCH EYE LENGTH
5-1/4 INCH MESH LENGTH
5.25 MESH LENGTH IN INCH
0.46 TO 0.56 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
660 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SINGLE WEAVE TYPE
6 INCH EYE LENGTH
5-1/4 INCH MESH LENGTH
5.25 MESH LENGTH IN INCH
0.46 TO 0.56 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
660 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SINGLE WEAVE TYPE
6 INCH EYE LENGTH
5-1/4 INCH MESH LENGTH
5.25 MESH LENGTH IN INCH
0.46 TO 0.56 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
660 LB BREAKING STRENGTH
SINGLE U EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN