DOUBLE WEAVE TYPE
12 INCH EYE LENGTH
8 INCH MESH LENGTH
8 MESH LENGTH IN INCH
0.46 TO 0.56 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1050 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
DOUBLE WEAVE TYPE
12 INCH EYE LENGTH
8 INCH MESH LENGTH
8 MESH LENGTH IN INCH
0.46 TO 0.56 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1050 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
DOUBLE WEAVE TYPE
12 INCH EYE LENGTH
8 INCH MESH LENGTH
8 MESH LENGTH IN INCH
0.46 TO 0.56 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1050 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN