SINGLE WEAVE TYPE
11 INCH EYE LENGTH
5 INCH MESH LENGTH
5 MESH LENGTH IN INCH
0.41 TO 0.5 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
500 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SINGLE WEAVE TYPE
11 INCH EYE LENGTH
5 INCH MESH LENGTH
5 MESH LENGTH IN INCH
0.41 TO 0.5 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
500 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SINGLE WEAVE TYPE
11 INCH EYE LENGTH
5 INCH MESH LENGTH
5 MESH LENGTH IN INCH
0.41 TO 0.5 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
500 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN