DOUBLE WEAVE TYPE
12 INCH EYE LENGTH
6-1/2 INCH MESH LENGTH
6.5 MESH LENGTH IN INCH
0.35 TO 0.44 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
870 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
DOUBLE WEAVE TYPE
12 INCH EYE LENGTH
6-1/2 INCH MESH LENGTH
6.5 MESH LENGTH IN INCH
0.35 TO 0.44 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
870 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
DOUBLE WEAVE TYPE
12 INCH EYE LENGTH
6-1/2 INCH MESH LENGTH
6.5 MESH LENGTH IN INCH
0.35 TO 0.44 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
870 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN