Hubbell Wiring Device-Kellems Standard Wall Plate SPD82-W

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); EXTRA DEEP DESIGNATED SIZE; OVERALL DIMENSION 4-9/16 INCH W X 4-1/2 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); EXTRA DEEP DESIGNATED SIZE; OVERALL DIMENSION 4-9/16 INCH W X 4-1/2 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
SPD82-W
Standard Wall Plate SPD82-W
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); EXTRA DEEP DESIGNATED SIZE; OVERALL DIMENSION 4-9/16 INCH W X 4-1/2 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); EXTRA DEEP DESIGNATED SIZE; OVERALL DIMENSION 4-9/16 INCH W X 4-1/2 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SPD82-W
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1485597 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
1-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3041 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SANK43 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Aluminum
View Details