Hubbell Wiring Device-Kellems Standard Wall Plate SPD8-W

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); EXTRA DEEP DESIGNATED SIZE; OVERALL DIMENSION 2-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); EXTRA DEEP DESIGNATED SIZE; OVERALL DIMENSION 2-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
SPD8-W
Standard Wall Plate SPD8-W
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); EXTRA DEEP DESIGNATED SIZE; OVERALL DIMENSION 2-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); EXTRA DEEP DESIGNATED SIZE; OVERALL DIMENSION 2-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SPD8-W
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 22SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Light Switch Covers - 3611940 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Receptacle Wallplates - 80526-BLK - Leviton Manufacturing
Specs
Opening / Devices One
Material Thermoset
View Details
Standard Wall Plate - SP33-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate
Opening / Devices Three
Material Plastic
View Details