Hubbell Wiring Device-Kellems Standard Wall Plate SPD26-I

Description
GFCI SURGE TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); EXTRA DEEP DESIGNATED SIZE; OVERALL DIMENSION 2-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN
Datasheet
Description
GFCI SURGE TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); EXTRA DEEP DESIGNATED SIZE; OVERALL DIMENSION 2-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
SPD26-I
Standard Wall Plate SPD26-I
GFCI SURGE TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); EXTRA DEEP DESIGNATED SIZE; OVERALL DIMENSION 2-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN

GFCI SURGE TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); EXTRA DEEP DESIGNATED SIZE; OVERALL DIMENSION 2-3/4 INCH W X 4-1/2 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SPD26-I
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Decorator Openings, One Gang, White - SP26W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details