CLOSED MESH SINGLE WEAVE TYPE
16 INCH EYE LENGTH
21 INCH MESH LENGTH
21 MESH LENGTH IN INCH
2 TO 2.49 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
9940 LB BREAKING STRENGTH
SINGLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
CLOSED MESH SINGLE WEAVE TYPE
16 INCH EYE LENGTH
21 INCH MESH LENGTH
21 MESH LENGTH IN INCH
2 TO 2.49 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
9940 LB BREAKING STRENGTH
SINGLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
CLOSED MESH SINGLE WEAVE TYPE
16 INCH EYE LENGTH
21 INCH MESH LENGTH
21 MESH LENGTH IN INCH
2 TO 2.49 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
9940 LB BREAKING STRENGTH
SINGLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN