CLOSED MESH SINGLE WEAVE TYPE
14 INCH EYE LENGTH
19 INCH MESH LENGTH
19 MESH LENGTH IN INCH
1.75 TO 1.99 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
4370 LB BREAKING STRENGTH
SINGLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
CLOSED MESH SINGLE WEAVE TYPE
14 INCH EYE LENGTH
19 INCH MESH LENGTH
19 MESH LENGTH IN INCH
1.75 TO 1.99 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
4370 LB BREAKING STRENGTH
SINGLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
CLOSED MESH SINGLE WEAVE TYPE
14 INCH EYE LENGTH
19 INCH MESH LENGTH
19 MESH LENGTH IN INCH
1.75 TO 1.99 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
4370 LB BREAKING STRENGTH
SINGLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN