CLOSED MESH SINGLE WEAVE TYPE
6 INCH EYE LENGTH
19 INCH MESH LENGTH
19 MESH LENGTH IN INCH
1.75 TO 1.99 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
4370 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
CLOSED MESH SINGLE WEAVE TYPE
6 INCH EYE LENGTH
19 INCH MESH LENGTH
19 MESH LENGTH IN INCH
1.75 TO 1.99 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
4370 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
CLOSED MESH SINGLE WEAVE TYPE
6 INCH EYE LENGTH
19 INCH MESH LENGTH
19 MESH LENGTH IN INCH
1.75 TO 1.99 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
4370 LB BREAKING STRENGTH
SINGLE OFFSET EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN