CLOSED MESH SINGLE WEAVE TYPE
18 INCH EYE LENGTH
14 INCH MESH LENGTH
14 MESH LENGTH IN INCH
1 TO 1.24 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1610 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
CLOSED MESH SINGLE WEAVE TYPE
18 INCH EYE LENGTH
14 INCH MESH LENGTH
14 MESH LENGTH IN INCH
1 TO 1.24 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1610 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
CLOSED MESH SINGLE WEAVE TYPE
18 INCH EYE LENGTH
14 INCH MESH LENGTH
14 MESH LENGTH IN INCH
1 TO 1.24 INCH CABLE SIZE
CSA APPROVAL
TIN COATED BRONZE MESH MATERIAL
1610 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN