Hubbell Wiring Device-Kellems Standard Wall Plate SP703-I

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; IVORY COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIA
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; IVORY COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP703-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP703-I
Standard Wall Plate SP703-I
0.07 INCH THK THERMOSET PLASTIC MATERIAL; IVORY COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIA

0.07 INCH THK THERMOSET PLASTIC MATERIAL; IVORY COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP703-I
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194069 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
3-Gang Duplex Wall Plates, Thermoplastic Medium Size Glossy Finish - 3023M - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SA716 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Aluminum
View Details